United Technologies Corporation Bell 438D-10N5-R

Description
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-5/8 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 10 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-5/8 INCH D SIZE
  • RED COLOR
  • UL, CSFM, FM APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING
  • 0.034 AMPERE CURRENT RATING
  • HEAVY DUTY DIE-CAST HOUSING MATERIAL
  • 89 DB AT 1 M, 79 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY
  • EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL
  • 10 INCH DIA GONG SIZE
  • INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX
  • 438 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 438D-10N5-R
Product Name Bell
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1931062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC; DC or Battery
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details