United Technologies Corporation Bell 435EX-8P1

Description
ROUND VIBRATING GONG TYPE 5-1/4 INCH D SIZE UL 1203, CSFM APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.04 AMPERE CURRENT RATING 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 8 INCH DIA GONG SIZE 435EX MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-1/4 INCH D SIZE UL 1203, CSFM APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.04 AMPERE CURRENT RATING 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 8 INCH DIA GONG SIZE 435EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-1/4 INCH D SIZE UL 1203, CSFM APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.04 AMPERE CURRENT RATING 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 8 INCH DIA GONG SIZE 435EX MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-1/4 INCH D SIZE
  • UL 1203, CSFM APPROVAL
  • OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION
  • 125 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE
  • 0.04 AMPERE CURRENT RATING
  • 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • 8 INCH DIA GONG SIZE
  • 435EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435EX-8P1
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Alarm Sounders & Alarm Strobes - 2794637 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Voltage 12 volts
View Details