United Technologies Corporation Bell 435-8P1

Description
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 125 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.012 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 3000 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 125 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.012 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 3000 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 125 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.012 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 3000 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 8 INCH DIA X 3-11/32 INCH D SIZE
  • UL 464, FM APPROVAL
  • OUTDOOR APPLICATION
  • 125 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.012 AMPERE CURRENT RATING
  • 1.5 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY
  • 8 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 3000 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-8P1
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1999748 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details