United Technologies Corporation Bell 435-8E1

Description
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.125 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 40 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.125 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 40 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.125 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 40 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 8 INCH DIA X 3-11/32 INCH D SIZE
  • UL 464, FM APPROVAL
  • OUTDOOR APPLICATION
  • 12 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.125 AMPERE CURRENT RATING
  • 1.5 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY
  • 8 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 40 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-8E1
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Sounder Beacons - 2646047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details