United Technologies Corporation Bell 435-8C1

Description
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 6 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.25 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 11 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 6 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.25 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 11 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 8 INCH DIA X 3-11/32 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 6 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.25 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY 8 INCH DIA GONG SIZE DC COIL RESISTANCE 11 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 8 INCH DIA X 3-11/32 INCH D SIZE
  • UL 464, FM APPROVAL
  • OUTDOOR APPLICATION
  • 6 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.25 AMPERE CURRENT RATING
  • 1.5 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 103 DB AT 1 M, 93 DB AT 10 FT SOUND INTENSITY
  • 8 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 11 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-8C1
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 245782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tone Continuous
Supply Voltage DC or Battery
View Details