United Technologies Corporation Bell 435-6K1

Description
ROUND VIBRATING GONG TYPE 2-29/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 48 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.031 AMPERE CURRENT RATING 1.5 VA POWER RATING 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 620 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 2-29/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 48 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.031 AMPERE CURRENT RATING 1.5 VA POWER RATING 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 620 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 2-29/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 48 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.031 AMPERE CURRENT RATING 1.5 VA POWER RATING 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 620 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 2-29/32 INCH D SIZE
  • UL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 48 VDC VOLTAGE RATING
  • DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.031 AMPERE CURRENT RATING
  • 1.5 VA POWER RATING
  • 92 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • ADAPTABEL[R] BRAND
  • DC COIL RESISTANCE 620 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-6K1
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
PCBA, 224XST, 225XST, 12-24VDC - K2001202C-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details