United Technologies Corporation Bell 435-6J1

Description
ROUND VIBRATING GONG TYPE 2-29/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 32 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.047 AMPERE CURRENT RATING 1.5 VA POWER RATING 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 275 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 2-29/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 32 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.047 AMPERE CURRENT RATING 1.5 VA POWER RATING 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 275 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 2-29/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 32 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.047 AMPERE CURRENT RATING 1.5 VA POWER RATING 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 275 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 2-29/32 INCH D SIZE
  • UL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 32 VDC VOLTAGE RATING
  • DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.047 AMPERE CURRENT RATING
  • 1.5 VA POWER RATING
  • 92 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • ADAPTABEL[R] BRAND
  • DC COIL RESISTANCE 275 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-6J1
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

90-260V AC Frame C Rec. Horn Amb. Beac. - 855H-RC45C5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details