ROUND VIBRATING GONG TYPE
2-15/32 INCH D X 4 INCH H SIZE
UL APPROVAL
INDOOR/OUTDOOR APPLICATION
32 VDC VOLTAGE RATING
DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.047 AMPERE CURRENT RATING
1.5 VA POWER RATING
90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
ADAPTABEL[R] BRAND
DC COIL RESISTANCE 275 OHM
PLC COMPATIBLE
435 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND VIBRATING GONG TYPE
2-15/32 INCH D X 4 INCH H SIZE
UL APPROVAL
INDOOR/OUTDOOR APPLICATION
32 VDC VOLTAGE RATING
DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.047 AMPERE CURRENT RATING
1.5 VA POWER RATING
90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
ADAPTABEL[R] BRAND
DC COIL RESISTANCE 275 OHM
PLC COMPATIBLE
435 MODEL
ROUND VIBRATING GONG TYPE
2-15/32 INCH D X 4 INCH H SIZE
UL APPROVAL
INDOOR/OUTDOOR APPLICATION
32 VDC VOLTAGE RATING
DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.047 AMPERE CURRENT RATING
1.5 VA POWER RATING
90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
ADAPTABEL[R] BRAND
DC COIL RESISTANCE 275 OHM
PLC COMPATIBLE
435 MODEL
ROUND VIBRATING GONG TYPE
2-15/32 INCH D X 4 INCH H SIZE
UL APPROVAL
INDOOR/OUTDOOR APPLICATION
32 VDC VOLTAGE RATING
DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.047 AMPERE CURRENT RATING
1.5 VA POWER RATING
90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
ADAPTABEL[R] BRAND
DC COIL RESISTANCE 275 OHM
PLC COMPATIBLE
435 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Audible Alarms
Product Number
435-4J1
Product Name
Bell
Specialty Applications
Safety
Mounting
Surface Mount
Features
Outdoor Rated
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems