ROUND VIBRATING GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464, FM APPROVAL
OUTDOOR APPLICATION
6 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.25 AMPERE CURRENT RATING
1.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 11 OHM
PLC COMPATIBLE
435 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND VIBRATING GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464, FM APPROVAL
OUTDOOR APPLICATION
6 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.25 AMPERE CURRENT RATING
1.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 11 OHM
PLC COMPATIBLE
435 MODEL
ROUND VIBRATING GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464, FM APPROVAL
OUTDOOR APPLICATION
6 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.25 AMPERE CURRENT RATING
1.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 11 OHM
PLC COMPATIBLE
435 MODEL
ROUND VIBRATING GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464, FM APPROVAL
OUTDOOR APPLICATION
6 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
0.25 AMPERE CURRENT RATING
1.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL