United Technologies Corporation Bell 435-10S1

Description
ROUND VIBRATING GONG TYPE 3-15/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 250 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.008 AMPERE CURRENT RATING 2 VA POWER RATING 90 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 6100 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 3-15/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 250 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.008 AMPERE CURRENT RATING 2 VA POWER RATING 90 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 6100 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 3-15/32 INCH D SIZE UL APPROVAL INDOOR/OUTDOOR APPLICATION 250 VDC VOLTAGE RATING DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.008 AMPERE CURRENT RATING 2 VA POWER RATING 90 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 6100 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 3-15/32 INCH D SIZE
  • UL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 250 VDC VOLTAGE RATING
  • DOUBLE GANG BOX/OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.008 AMPERE CURRENT RATING
  • 2 VA POWER RATING
  • 90 DB AT 10 FT SOUND INTENSITY
  • 10 INCH DIA GONG SIZE
  • ADAPTABEL[R] BRAND
  • DC COIL RESISTANCE 6100 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-10S1
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 2647914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details