United Technologies Corporation Bell 435-10E1

Description
ROUND VIBRATING GONG TYPE 10 INCH DIA X 4-13/16 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.125 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 40 OHM PLC COMPATIBLE 435 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 10 INCH DIA X 4-13/16 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.125 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 40 OHM PLC COMPATIBLE 435 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 10 INCH DIA X 4-13/16 INCH D SIZE UL 464, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.125 AMPERE CURRENT RATING 1.5 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 40 OHM PLC COMPATIBLE 435 MODEL
  • ROUND VIBRATING GONG TYPE
  • 10 INCH DIA X 4-13/16 INCH D SIZE
  • UL 464, FM APPROVAL
  • OUTDOOR APPLICATION
  • 12 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.125 AMPERE CURRENT RATING
  • 1.5 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY
  • 10 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 40 OHM
  • PLC COMPATIBLE
  • 435 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435-10E1
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 2247668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details