ROUND SINGLE STROKE GONG TYPE
2-1/2 INCH DIA X 1-1/4 INCH D SIZE
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.35 AMPERE CURRENT RATING
8.4 VA POWER RATING
82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY
BRASS GONG MATERIAL
2-1/2 INCH DIA GONG SIZE
DC COIL RESISTANCE 33 OHM
432 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE
2-1/2 INCH DIA X 1-1/4 INCH D SIZE
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.35 AMPERE CURRENT RATING
8.4 VA POWER RATING
82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY
BRASS GONG MATERIAL
2-1/2 INCH DIA GONG SIZE
DC COIL RESISTANCE 33 OHM
432 MODEL
ROUND SINGLE STROKE GONG TYPE
2-1/2 INCH DIA X 1-1/4 INCH D SIZE
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.35 AMPERE CURRENT RATING
8.4 VA POWER RATING
82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY
BRASS GONG MATERIAL
2-1/2 INCH DIA GONG SIZE
DC COIL RESISTANCE 33 OHM
432 MODEL