United Technologies Corporation Motor 35W912-1802G1

Description
DISCONTINUED BY MANUFACTURER, MOTOR, 56C FRAME, 0.5 HP, 230/460 VOLTS, 1725 RPM, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR, 56C FRAME, 0.5 HP, 230/460 VOLTS, 1725 RPM, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 151268921 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR, 56C FRAME, 0.5 HP, 230/460 VOLTS, 1725 RPM, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR, 56C FRAME, 0.5 HP, 230/460 VOLTS, 1725 RPM, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 151268921
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details