United Technologies Corporation Buzzer 343A-M1

Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH D SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL APPROVAL 75 VDC OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX/3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX MOUNTING 0.065 AMPERE OPERATING CURRENT 62 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND CORROSION RESISTANT DC COIL RESISTANCE 360 OHM POWER RATING 4.9 VA 343A MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH D SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL APPROVAL 75 VDC OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX/3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX MOUNTING 0.065 AMPERE OPERATING CURRENT 62 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND CORROSION RESISTANT DC COIL RESISTANCE 360 OHM POWER RATING 4.9 VA 343A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 343A-M1
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH D SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL APPROVAL 75 VDC OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX/3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX MOUNTING 0.065 AMPERE OPERATING CURRENT 62 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE ADAPTABUZZER[T] BRAND CORROSION RESISTANT DC COIL RESISTANCE 360 OHM POWER RATING 4.9 VA 343A MODEL
  • ADJUSTABLE VOLUME BUZZER TYPE
  • 5-1/16 INCH DIA X 2-1/4 INCH D SIZE
  • HEAT FLOWED EPOXY FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 75 VDC OPERATING VOLTAGE
  • PAGING, SCHEDULING, TIMING APPLICATION
  • SINGLE GANG BOX/3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX MOUNTING
  • 0.065 AMPERE OPERATING CURRENT
  • 62 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • ADAPTABUZZER[T] BRAND
  • CORROSION RESISTANT
  • DC COIL RESISTANCE 360 OHM
  • POWER RATING 4.9 VA
  • 343A MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 343A-M1
Product Name Buzzer
Features VolumeControl
Shape Round
Mounting Octagon Box Mount / Gang Box Mount
Diameter / Length 129 mm (5.06 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 4858869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z2745-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details