United Technologies Corporation Buzzer 343A-E1

Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL APPROVAL 12 VDC OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.33 AMPERE OPERATING CURRENT 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 9.4 OHM POWER RATING 4 VA 343A MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL APPROVAL 12 VDC OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.33 AMPERE OPERATING CURRENT 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 9.4 OHM POWER RATING 4 VA 343A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 343A-E1
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL APPROVAL 12 VDC OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.33 AMPERE OPERATING CURRENT 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 9.4 OHM POWER RATING 4 VA 343A MODEL
  • ADJUSTABLE VOLUME BUZZER TYPE
  • 5-1/16 INCH DIA X 2-1/4 INCH H SIZE
  • HEAT FLOWED EPOXY FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • PAGING, SCHEDULING, TIMING APPLICATION
  • SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING
  • 0.33 AMPERE OPERATING CURRENT
  • 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • DC COIL RESISTANCE 9.4 OHM
  • POWER RATING 4 VA
  • 343A MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 343A-E1
Product Name Buzzer
Features VolumeControl
Shape Round
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7716894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 25 mm (0.9843 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details