United Technologies Corporation Buzzer 340A-R5

Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL, FM APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.025 AMPERE OPERATING CURRENT 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 2900 OHM POWER RATING 6 VA 340A MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL, FM APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.025 AMPERE OPERATING CURRENT 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 2900 OHM POWER RATING 6 VA 340A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 340A-R5
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL, FM APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.025 AMPERE OPERATING CURRENT 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 2900 OHM POWER RATING 6 VA 340A MODEL
  • ADJUSTABLE VOLUME BUZZER TYPE
  • 5-1/16 INCH DIA X 2-1/4 INCH H SIZE
  • HEAT FLOWED EPOXY FINISH
  • ROUND SHAPE
  • UL, FM APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • PAGING, SCHEDULING, TIMING APPLICATION
  • SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING
  • 0.025 AMPERE OPERATING CURRENT
  • 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • DC COIL RESISTANCE 2900 OHM
  • POWER RATING 6 VA
  • 340A MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 340A-R5
Product Name Buzzer
Features VolumeControl
Shape Round
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 5358411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 31.5 mm (1.24 inch)
View Details
Alarms, Buzzers, and Sirens - Z5908-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers