United Technologies Corporation Buzzer 340A-N5

Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL, FM APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.05 AMPERE OPERATING CURRENT 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 725 OHM POWER RATING 6 VA 340A MODEL
Datasheet
Description
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL, FM APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.05 AMPERE OPERATING CURRENT 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 725 OHM POWER RATING 6 VA 340A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 340A-N5
ADJUSTABLE VOLUME BUZZER TYPE 5-1/16 INCH DIA X 2-1/4 INCH H SIZE HEAT FLOWED EPOXY FINISH ROUND SHAPE UL, FM APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE PAGING, SCHEDULING, TIMING APPLICATION SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING 0.05 AMPERE OPERATING CURRENT 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 725 OHM POWER RATING 6 VA 340A MODEL
  • ADJUSTABLE VOLUME BUZZER TYPE
  • 5-1/16 INCH DIA X 2-1/4 INCH H SIZE
  • HEAT FLOWED EPOXY FINISH
  • ROUND SHAPE
  • UL, FM APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • PAGING, SCHEDULING, TIMING APPLICATION
  • SINGLE GANG BOX, 3-1/4 INCH OR 3-1/2 INCH OR 4 INCH OCTAGON BOX, SURFACE, ELECTRICAL BOX MOUNTING
  • 0.05 AMPERE OPERATING CURRENT
  • 80 DB AT 1 M, 70 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • DC COIL RESISTANCE 725 OHM
  • POWER RATING 6 VA
  • 340A MODEL
Supplier's Site Datasheet
Buzzer/Horn/Alarm - 25505055 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
25505055
Buzzer/Horn/Alarm 25505055
VIBRATING BUZZER, VOLUME ADJUSTABLE, 120 VAC, 50/60 HZ, 0.05 AMP, 725 OHMS. FREE 2 YEAR RADWELL WARRANTY

VIBRATING BUZZER, VOLUME ADJUSTABLE, 120 VAC, 50/60 HZ, 0.05 AMP, 725 OHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 340A-N5 25505055
Product Name Buzzer Buzzer/Horn/Alarm
Features VolumeControl
Shape Round
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 238022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 97 dB
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details