United Technologies Corporation Bell 340-6R5

Description
ROUND VIBRATING GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 240 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.035 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 2650 OHM PLC COMPATIBLE 340 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 240 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.035 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 2650 OHM PLC COMPATIBLE 340 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 240 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.035 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 2650 OHM PLC COMPATIBLE 340 MODEL
  • ROUND VIBRATING GONG TYPE
  • 7-1/8 INCH DIA X 3-11/16 INCH D SIZE
  • UL, CSFM, FM APPROVAL
  • OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION
  • 240 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING
  • 0.035 AMPERE CURRENT RATING
  • 8.4 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 2650 OHM
  • PLC COMPATIBLE
  • 340 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 340-6R5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Fire Alarm Call Points - 2300847 - RS Components, Ltd.
Specs
Features Outdoor Rated
Agency Approvals RoHS; RoHS Compliant
View Details