United Technologies Corporation Bell 340-6G5

Description
ROUND VIBRATING GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 24 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.35 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 30 OHM PLC COMPATIBLE 340 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 24 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.35 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 30 OHM PLC COMPATIBLE 340 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 24 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.35 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 30 OHM PLC COMPATIBLE 340 MODEL
  • ROUND VIBRATING GONG TYPE
  • 7-1/8 INCH DIA X 3-11/16 INCH D SIZE
  • UL, CSFM, FM APPROVAL
  • OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION
  • 24 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING
  • 0.35 AMPERE CURRENT RATING
  • 8.4 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 30 OHM
  • PLC COMPATIBLE
  • 340 MODEL
Supplier's Site Datasheet
6
Fort Worth, TX, USA
6" GONG, ADAPTABEL VIBRATING BELL, 24V AC
70016585
6" GONG, ADAPTABEL VIBRATING BELL, 24V AC 70016585
Adaptable® Brand 340 Series AC Vibrating Bell Applications: 4" sizes recommended for quiet office areas; 6" sizes for moderate noise level areas such as general factory areas; 10" sizes for loud areas such as heavy machine shops. AC vibrating bells produce a long continuous ringing sound. The striker continues to strike the gong in rapid-fire action as long as current is applied. Available with full cast grids and protective grilles. May be weatherproofed with the addition of a weatherproof box.

Adaptable® Brand 340 Series AC Vibrating Bell
Applications: 4" sizes recommended for quiet office areas; 6" sizes for moderate noise level areas such as general factory areas; 10" sizes for loud areas such as heavy machine shops.
AC vibrating bells produce a long continuous ringing sound. The striker continues to strike the gong in rapid-fire action as long as current is applied. Available with full cast grids and protective grilles. May be weatherproofed with the addition of a weatherproof box.

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number 340-6G5 70016585
Product Name Bell 6" GONG, ADAPTABEL VIBRATING BELL, 24V AC
Specialty Applications Safety
Mounting Surface Mount Surface
Agency Approvals UL; FM
Supply Voltage AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details