United Technologies Corporation Bell 340-4N5

Description
ROUND VIBRATING GONG TYPE 4-1/2 INCH DIA X 2-13/22 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.062 AMPERE CURRENT RATING 7.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 1300 OHM PLC COMPATIBLE 340 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 4-1/2 INCH DIA X 2-13/22 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.062 AMPERE CURRENT RATING 7.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 1300 OHM PLC COMPATIBLE 340 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 4-1/2 INCH DIA X 2-13/22 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.062 AMPERE CURRENT RATING 7.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 1300 OHM PLC COMPATIBLE 340 MODEL
  • ROUND VIBRATING GONG TYPE
  • 4-1/2 INCH DIA X 2-13/22 INCH D SIZE
  • UL, CSFM, FM APPROVAL
  • OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.062 AMPERE CURRENT RATING
  • 7.4 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 1300 OHM
  • PLC COMPATIBLE
  • 340 MODEL
Supplier's Site Datasheet
4
Fort Worth, TX, USA
4" GONG, ADAPTABEL VIBRATING BELL, 120VAC
70016584
4" GONG, ADAPTABEL VIBRATING BELL, 120VAC 70016584
Adaptable® Brand 340 Series AC Vibrating Bell Applications: 4" sizes recommended for quiet office areas; 6" sizes for moderate noise level areas such as general factory areas; 10" sizes for loud areas such as heavy machine shops. AC vibrating bells produce a long continuous ringing sound. The striker continues to strike the gong in rapid-fire action as long as current is applied. Available with full cast grids and protective grilles. May be weatherproofed with the addition of a weatherproof box.

Adaptable® Brand 340 Series AC Vibrating Bell
Applications: 4" sizes recommended for quiet office areas; 6" sizes for moderate noise level areas such as general factory areas; 10" sizes for loud areas such as heavy machine shops.
AC vibrating bells produce a long continuous ringing sound. The striker continues to strike the gong in rapid-fire action as long as current is applied. Available with full cast grids and protective grilles. May be weatherproofed with the addition of a weatherproof box.

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number 340-4N5 70016584
Product Name Bell 4" GONG, ADAPTABEL VIBRATING BELL, 120VAC
Specialty Applications Safety
Mounting Surface Mount Surface
Agency Approvals UL; FM
Supply Voltage AC AC
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Electronic Sounders - 1797427 - RS Components, Ltd.
Specs
Alarm Type Buzzer
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details