United Technologies Corporation Bell 333EX-6P1

Description
ROUND SINGLE STROKE GONG TYPE 4-12/16 INCH D SIZE UL APPROVAL OUTDOOR, SCHEDULING, GENERAL ALARM APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.52 AMPERE CURRENT RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 6 INCH DIA GONG SIZE 330EX MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 4-12/16 INCH D SIZE UL APPROVAL OUTDOOR, SCHEDULING, GENERAL ALARM APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.52 AMPERE CURRENT RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 6 INCH DIA GONG SIZE 330EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 4-12/16 INCH D SIZE UL APPROVAL OUTDOOR, SCHEDULING, GENERAL ALARM APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.52 AMPERE CURRENT RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 6 INCH DIA GONG SIZE 330EX MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 4-12/16 INCH D SIZE
  • UL APPROVAL
  • OUTDOOR, SCHEDULING, GENERAL ALARM APPLICATION
  • 125 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE
  • 0.52 AMPERE CURRENT RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • 6 INCH DIA GONG SIZE
  • 330EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 333EX-6P1
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details