ROUND SINGLE STROKE GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
24 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRIC
AL BOX MOUNTING
0.3 AMPERE CURRENT RATING
7.2 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 73 OHM
PLC COMPATIBLE
330 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
24 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRIC
AL BOX MOUNTING
0.3 AMPERE CURRENT RATING
7.2 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 73 OHM
PLC COMPATIBLE
330 MODEL
ROUND SINGLE STROKE GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
24 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRIC
AL BOX MOUNTING
0.3 AMPERE CURRENT RATING
7.2 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 73 OHM
PLC COMPATIBLE
330 MODEL
ROUND SINGLE STROKE GONG TYPE
4 INCH DIA X 2-15/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
24 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRICAL BOX MOUNTING
0.3 AMPERE CURRENT RATING
7.2 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL