United Technologies Corporation Bell 333-10G1

Description
ROUND SINGLE STROKE GONG TYPE 10 INCH DIA X 4-13/16 INCH D SIZE UL 464 APPROVAL INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.3 AMPERE CURRENT RATING 7.2 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 73 OHM PLC COMPATIBLE 330 MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 10 INCH DIA X 4-13/16 INCH D SIZE UL 464 APPROVAL INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.3 AMPERE CURRENT RATING 7.2 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 73 OHM PLC COMPATIBLE 330 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 10 INCH DIA X 4-13/16 INCH D SIZE UL 464 APPROVAL INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.3 AMPERE CURRENT RATING 7.2 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 73 OHM PLC COMPATIBLE 330 MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 10 INCH DIA X 4-13/16 INCH D SIZE
  • UL 464 APPROVAL
  • INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
  • 24 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRICAL BOX MOUNTING
  • 0.3 AMPERE CURRENT RATING
  • 7.2 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY
  • 10 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 73 OHM
  • PLC COMPATIBLE
  • 330 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 333-10G1
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1999752 - RS Components, Ltd.
Specs
Alarm Type Siren
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Haz Loc Metal Horn with Beacon 24V DC - 855XM-CGMD24DA7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 20 to 28 volts
View Details