United Technologies Corporation Bell 332-6R5

Description
ROUND SINGLE STROKE GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, FM APPROVAL FACTORY, HEAVY MACHINE SHOP APPLICATION 240 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.05 AMPERE CURRENT RATING 12 VA POWER RATING 86 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 1000 OHM PLC COMPATIBLE SHOCK PROOF EPOXY FINISH DIE CAST HOUSING 332 MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, FM APPROVAL FACTORY, HEAVY MACHINE SHOP APPLICATION 240 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.05 AMPERE CURRENT RATING 12 VA POWER RATING 86 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 1000 OHM PLC COMPATIBLE SHOCK PROOF EPOXY FINISH DIE CAST HOUSING 332 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 7-1/8 INCH DIA X 3-11/16 INCH D SIZE UL, FM APPROVAL FACTORY, HEAVY MACHINE SHOP APPLICATION 240 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.05 AMPERE CURRENT RATING 12 VA POWER RATING 86 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE ADAPTABEL[R] BRAND DC COIL RESISTANCE 1000 OHM PLC COMPATIBLE SHOCK PROOF EPOXY FINISH DIE CAST HOUSING 332 MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 7-1/8 INCH DIA X 3-11/16 INCH D SIZE
  • UL, FM APPROVAL
  • FACTORY, HEAVY MACHINE SHOP APPLICATION
  • 240 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING
  • 0.05 AMPERE CURRENT RATING
  • 12 VA POWER RATING
  • 86 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • ADAPTABEL[R] BRAND
  • DC COIL RESISTANCE 1000 OHM
  • PLC COMPATIBLE
  • SHOCK PROOF EPOXY FINISH DIE CAST HOUSING
  • 332 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 332-6R5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 250148 - RS Components, Ltd.
Specs
Alarm Type Bell
Mounting Surface mount
Agency Approvals RoHS; RoHS Compliant
View Details
PCBA, 300-250 SelecTone - K2001903B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details