ROUND SINGLE STROKE GONG TYPE
7-1/8 INCH DIA X 3-11/16 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE
7-1/8 INCH DIA X 3-11/16 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
ROUND SINGLE STROKE GONG TYPE
7-1/8 INCH DIA X 3-11/16 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
ROUND SINGLE STROKE GONG TYPE
7-1/8 INCH DIA X 3-11/16 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Audible Alarms
Product Number
332-6G5
Product Name
Bell
Specialty Applications
Safety
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems