United Technologies Corporation Bell 332-4N5

Description
ROUND SINGLE STROKE GONG TYPE 4-1/2 INCH DIA X 2-13/32 INCH D SIZE UL, FM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING ELECTRICAL BOX/SURFACE MOUNTING 0.1 AMPERE CURRENT RATING 12 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 250 OHM PLC COMPATIBLE 330 MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 4-1/2 INCH DIA X 2-13/32 INCH D SIZE UL, FM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING ELECTRICAL BOX/SURFACE MOUNTING 0.1 AMPERE CURRENT RATING 12 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 250 OHM PLC COMPATIBLE 330 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 4-1/2 INCH DIA X 2-13/32 INCH D SIZE UL, FM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING ELECTRICAL BOX/SURFACE MOUNTING 0.1 AMPERE CURRENT RATING 12 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 250 OHM PLC COMPATIBLE 330 MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 4-1/2 INCH DIA X 2-13/32 INCH D SIZE
  • UL, FM APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ELECTRICAL BOX/SURFACE MOUNTING
  • 0.1 AMPERE CURRENT RATING
  • 12 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 250 OHM
  • PLC COMPATIBLE
  • 330 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 332-4N5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 2712217 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details