ROUND SINGLE STROKE GONG TYPE
4-1/2 INCH DIA X 2-13/32 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE
4-1/2 INCH DIA X 2-13/32 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
ROUND SINGLE STROKE GONG TYPE
4-1/2 INCH DIA X 2-13/32 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
4 INCH DIA GONG SIZE
DC COIL RESISTANCE 10 OHM
330 MODEL
ROUND SINGLE STROKE GONG TYPE
4-1/2 INCH DIA X 2-13/32 INCH D SIZE
UL, FM APPROVAL
INDOOR APPLICATION
24 VAC VOLTAGE RATING
ELECTRICAL BOX/SURFACE MOUNTING
0.5 AMPERE CURRENT RATING
12 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL