United Technologies Corporation Bell 332-10N5

Description
ROUND SINGLE STROKE GONG TYPE 10-1/2 INCH DIA X 4-13/16 INCH D SIZE UL, FM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING ELECTRICAL BOX/SURFACE MOUNTING 0.14 AMPERE CURRENT RATING 16.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 130 OHM PLC COMPATIBLE 330 MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 10-1/2 INCH DIA X 4-13/16 INCH D SIZE UL, FM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING ELECTRICAL BOX/SURFACE MOUNTING 0.14 AMPERE CURRENT RATING 16.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 130 OHM PLC COMPATIBLE 330 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 10-1/2 INCH DIA X 4-13/16 INCH D SIZE UL, FM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING ELECTRICAL BOX/SURFACE MOUNTING 0.14 AMPERE CURRENT RATING 16.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 130 OHM PLC COMPATIBLE 330 MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 10-1/2 INCH DIA X 4-13/16 INCH D SIZE
  • UL, FM APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ELECTRICAL BOX/SURFACE MOUNTING
  • 0.14 AMPERE CURRENT RATING
  • 16.8 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 102 DB AT 1 M, 92 DB AT 10 FT SOUND INTENSITY
  • 10 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 130 OHM
  • PLC COMPATIBLE
  • 330 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 332-10N5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products