Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
UNITED TECHNOLOGIES CORPORATION
32GB501084 -- SERVO ADD-ON MODULE/BOARD
United Technologies Corporation
Servo Add-On Module/Board
32GB501084
Description
MICROPROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
MICROPROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Servo Add-On Module/Board
97758200
Servo Add-On Module/Board
97758200
MICROPROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
MICROPROCESSOR BOARD. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Microprocessor Chips (MPU)
Product Number
97758200
Product Name
Servo Add-On Module/Board
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
CDP1802CEX
View Details
Texas Instruments
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5706BCBDJEAS
Specs
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1000 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2
suppliers
Teledyne e2v Semiconductors
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4
Specs
Microprocessor Family
LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details