United Technologies Corporation Siren 315A-AH

Description
MOTOR DRIVEN TYPE UL APPROVAL 120 VAC/VDC VOLTAGE RATING SURFACE MOUNTING 2.5 AMPERE CURRENT RATING 300 VA POWER RATING HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 DB AT 1 M, 110 DB AT 10 FT SOUND INTENSITY 1100 HZ OUTPUT FREQUENCY SIZE 15-11/32 L X 6-7/8 INCH W SPEAKER SWIVEL ANGLE 180 DEGREE APPLICATION OUTDOOR 315A MODEL
Datasheet
Description
MOTOR DRIVEN TYPE UL APPROVAL 120 VAC/VDC VOLTAGE RATING SURFACE MOUNTING 2.5 AMPERE CURRENT RATING 300 VA POWER RATING HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 DB AT 1 M, 110 DB AT 10 FT SOUND INTENSITY 1100 HZ OUTPUT FREQUENCY SIZE 15-11/32 L X 6-7/8 INCH W SPEAKER SWIVEL ANGLE 180 DEGREE APPLICATION OUTDOOR 315A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren 315A-AH
MOTOR DRIVEN TYPE UL APPROVAL 120 VAC/VDC VOLTAGE RATING SURFACE MOUNTING 2.5 AMPERE CURRENT RATING 300 VA POWER RATING HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 DB AT 1 M, 110 DB AT 10 FT SOUND INTENSITY 1100 HZ OUTPUT FREQUENCY SIZE 15-11/32 L X 6-7/8 INCH W SPEAKER SWIVEL ANGLE 180 DEGREE APPLICATION OUTDOOR 315A MODEL
  • MOTOR DRIVEN TYPE
  • UL APPROVAL
  • 120 VAC/VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • 2.5 AMPERE CURRENT RATING
  • 300 VA POWER RATING
  • HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • 120 DB AT 1 M, 110 DB AT 10 FT SOUND INTENSITY
  • 1100 HZ OUTPUT FREQUENCY
  • SIZE 15-11/32 L X 6-7/8 INCH W
  • SPEAKER SWIVEL ANGLE 180 DEGREE
  • APPLICATION OUTDOOR
  • 315A MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 315A-AH
Product Name Siren
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
PCBA, 15W-CLSD - K2005618B-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details