United Technologies Corporation Strobe/Flashing Light Unit 3000SDC-EK

Description
STROBE LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE FORK LIFT TRUCK APPLICATION FLANGE MOUNTING 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT CLEAR LENS COLOR 80 SINGLE FPM FLASH RATE ADAPTABEACON[R] BRAND LENS TYPE FRESNEL STROBE LIGHT POWER INPUT 1.5 J WITH TWIST ON LENS, 18 INCH WIRE LEAD 3000SD-EK MODEL
Datasheet
Description
STROBE LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE FORK LIFT TRUCK APPLICATION FLANGE MOUNTING 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT CLEAR LENS COLOR 80 SINGLE FPM FLASH RATE ADAPTABEACON[R] BRAND LENS TYPE FRESNEL STROBE LIGHT POWER INPUT 1.5 J WITH TWIST ON LENS, 18 INCH WIRE LEAD 3000SD-EK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 3000SDC-EK - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
3000SDC-EK
Strobe/Flashing Light Unit 3000SDC-EK
STROBE LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE FORK LIFT TRUCK APPLICATION FLANGE MOUNTING 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT CLEAR LENS COLOR 80 SINGLE FPM FLASH RATE ADAPTABEACON[R] BRAND LENS TYPE FRESNEL STROBE LIGHT POWER INPUT 1.5 J WITH TWIST ON LENS, 18 INCH WIRE LEAD 3000SD-EK MODEL
  • STROBE LIGHT TYPE
  • 5 INCH DIA X 3-1/2 INCH H SIZE
  • 12 TO 48 VDC OPERATING VOLTAGE
  • FORK LIFT TRUCK APPLICATION
  • FLANGE MOUNTING
  • 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT
  • CLEAR LENS COLOR
  • 80 SINGLE FPM FLASH RATE
  • ADAPTABEACON[R] BRAND
  • LENS TYPE FRESNEL
  • STROBE LIGHT POWER INPUT 1.5 J
  • WITH TWIST ON LENS, 18 INCH WIRE LEAD
  • 3000SD-EK MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 3000SDC-EK
Product Name Strobe/Flashing Light Unit
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST Fireball® Strobe Warning Lights - FB2PST-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Sounder Beacons - 1999745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Base mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details