United Technologies Corporation Strobe/Flashing Light Unit 3000SDB-EK

Description
STROBE LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE FORK LIFT TRUCK APPLICATION FLANGE MOUNTING 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT BLUE LENS COLOR 80 SINGLE FPM FLASH RATE ADAPTABEACON[R] BRAND LENS TYPE FRESNEL STROBE LIGHT POWER INPUT 1.5 J WITH TWIST ON LENS, 18 INCH WIRE LEAD 3000SD-EK MODEL
Datasheet
Description
STROBE LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE FORK LIFT TRUCK APPLICATION FLANGE MOUNTING 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT BLUE LENS COLOR 80 SINGLE FPM FLASH RATE ADAPTABEACON[R] BRAND LENS TYPE FRESNEL STROBE LIGHT POWER INPUT 1.5 J WITH TWIST ON LENS, 18 INCH WIRE LEAD 3000SD-EK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 3000SDB-EK - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
3000SDB-EK
Strobe/Flashing Light Unit 3000SDB-EK
STROBE LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE FORK LIFT TRUCK APPLICATION FLANGE MOUNTING 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT BLUE LENS COLOR 80 SINGLE FPM FLASH RATE ADAPTABEACON[R] BRAND LENS TYPE FRESNEL STROBE LIGHT POWER INPUT 1.5 J WITH TWIST ON LENS, 18 INCH WIRE LEAD 3000SD-EK MODEL
  • STROBE LIGHT TYPE
  • 5 INCH DIA X 3-1/2 INCH H SIZE
  • 12 TO 48 VDC OPERATING VOLTAGE
  • FORK LIFT TRUCK APPLICATION
  • FLANGE MOUNTING
  • 0.275 AMPERE AT 12 VDC/0.13 AMPERE AT 24/48 VDC OPERATING CURRENT
  • BLUE LENS COLOR
  • 80 SINGLE FPM FLASH RATE
  • ADAPTABEACON[R] BRAND
  • LENS TYPE FRESNEL
  • STROBE LIGHT POWER INPUT 1.5 J
  • WITH TWIST ON LENS, 18 INCH WIRE LEAD
  • 3000SD-EK MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 3000SDB-EK
Product Name Strobe/Flashing Light Unit
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

90mm Industrial Beacon 90 mm Beacon - 855BS-S10RH5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details
Sounder Beacons - 1931045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color Green; Green
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details