United Technologies Corporation Assembled Stack Light Unit 270LEDSG120A

Description
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 4 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F COLOR GREEN 200 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 4 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F COLOR GREEN 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270LEDSG120A - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270LEDSG120A
Assembled Stack Light Unit 270LEDSG120A
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 4 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F COLOR GREEN 200 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 2.95 INCH DIA X 16.065 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDUSTRIAL APPLICATION
  • NEMA 3R/4X, IP54/66 ENCLOSURE
  • LED LAMP TYPE
  • 0.035 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 4 LIGHT UNIT(S)
  • INCLUDES (1) SOUNDER MODULE
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • OPERATING TEMPERATURE -22 TO 122 DEG F
  • COLOR GREEN
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270LEDSG120A
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Alarms - 1566624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Combination
View Details
120mm Industrial Beacon 120 mm Beacon - 855BM-N10RH5 - Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details