United Technologies CorporationAssembled Stack Light Unit270LEDMG120A
Description
FLASHING/STEADY LIGHT TYPE
2.95 INCH DIA X 16.065 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDUSTRIAL APPLICATION
NEMA 3R/4X, IP54/66 ENCLOSURE
LED LAMP TYPE
0.035 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
75 FPM SINGLE, 85 FPM DOUBLE/TRIPLE FLASH RATE
4 LIGHT UNIT(S)
INCLUDES (1) SOUNDER MODULE
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
OPERATING TEMPERATURE -22 TO 122 DEG F
COLOR GREEN
200 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING/STEADY LIGHT TYPE
2.95 INCH DIA X 16.065 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDUSTRIAL APPLICATION
NEMA 3R/4X, IP54/66 ENCLOSURE
LED LAMP TYPE
0.035 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
75 FPM SINGLE, 85 FPM DOUBLE/TRIPLE FLASH RATE
4 LIGHT UNIT(S)
INCLUDES (1) SOUNDER MODULE
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
OPERATING TEMPERATURE -22 TO 122 DEG F
COLOR GREEN
200 MODEL
FLASHING/STEADY LIGHT TYPE
2.95 INCH DIA X 16.065 INCH H SIZE
UL (CANADA AND US) APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
INDUSTRIAL APPLICATION
NEMA 3R/4X, IP54/66 ENCLOSURE
LED LAMP TYPE
0.035 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
CLEAR LENS COLOR
75 FPM SINGLE, 85 FPM DOUBLE/TRIPLE FLASH RATE
4 LIGHT UNIT(S)
INCLUDES (1) SOUNDER MODULE
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
OPERATING TEMPERATURE -22 TO 122 DEG F
COLOR GREEN
200 MODEL