United Technologies Corporation Assembled Stack Light Unit 270FR1248DB

Description
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 12/24/48 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 12/24/48 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270FR1248DB - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270FR1248DB
Assembled Stack Light Unit 270FR1248DB
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 12/24/48 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
  • FLASHING LIGHT TYPE
  • 2.95 INCH DIA SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 12/24/48 VDC OPERATING VOLTAGE
  • NEMA 3R/4, IP54/66 ENCLOSURE
  • INCANDESCENT/LED LAMP TYPE
  • 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 110 FPM FLASH RATE
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USER SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
  • HOUSING COLOR BLACK
  • OPERATING TEMPERATURE -22 TO 140 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270FR1248DB
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Sounder Beacons - 100984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Green; Green
View Details