United Technologies CorporationAssembled Stack Light Unit270FG1248DB
Description
FLASHING LIGHT TYPE
2.95 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
12/24/48 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
INCANDESCENT/LED LAMP TYPE
0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
110 FPM FLASH RATE
SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE
R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
HOUSING COLOR BLACK
OPERATING TEMPERATURE -22 TO 140 DEG F
200 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT TYPE
2.95 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
12/24/48 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
INCANDESCENT/LED LAMP TYPE
0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
110 FPM FLASH RATE
SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE
R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
HOUSING COLOR BLACK
OPERATING TEMPERATURE -22 TO 140 DEG F
200 MODEL
FLASHING LIGHT TYPE
2.95 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
12/24/48 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
INCANDESCENT/LED LAMP TYPE
0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
110 FPM FLASH RATE
SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE
R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
HOUSING COLOR BLACK
OPERATING TEMPERATURE -22 TO 140 DEG F
200 MODEL
FLASHING LIGHT TYPE
2.95 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
12/24/48 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
INCANDESCENT/LED LAMP TYPE
0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT