United Technologies Corporation Assembled Stack Light Unit 270FA24240AB

Description
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 24/48/110/240 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 24/48/110/240 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270FA24240AB - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270FA24240AB
Assembled Stack Light Unit 270FA24240AB
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 24/48/110/240 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
  • FLASHING LIGHT TYPE
  • 2.95 INCH DIA SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 24/48/110/240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 3R/4, IP54/66 ENCLOSURE
  • INCANDESCENT/LED LAMP TYPE
  • 0.21 AMPERE AT 24 VAC, 0.103 AMPERE AT 48 VAC, 0.037 AMPERE AT 110 VAC, 0.027 AMPERE AT 240 VAC OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 110 FPM FLASH RATE
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USER SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
  • HOUSING COLOR BLACK
  • OPERATING TEMPERATURE -22 TO 140 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270FA24240AB
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Beacons - 2262976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details