United Technologies Corporation Assembled Stack Light Unit 270FA1248DB

Description
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 12/24/48 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.43 AMPERE AT 12 VDC, 0.21 AMPERE AT 24 VDC, 0.103 AMPERE AT 48 VDC OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 12/24/48 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.43 AMPERE AT 12 VDC, 0.21 AMPERE AT 24 VDC, 0.103 AMPERE AT 48 VDC OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270FA1248DB - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270FA1248DB
Assembled Stack Light Unit 270FA1248DB
FLASHING LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 12/24/48 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE INCANDESCENT/LED LAMP TYPE 0.43 AMPERE AT 12 VDC, 0.21 AMPERE AT 24 VDC, 0.103 AMPERE AT 48 VDC OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 110 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE HOUSING COLOR BLACK OPERATING TEMPERATURE -22 TO 140 DEG F 200 MODEL
  • FLASHING LIGHT TYPE
  • 2.95 INCH DIA SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 12/24/48 VDC OPERATING VOLTAGE
  • NEMA 3R/4, IP54/66 ENCLOSURE
  • INCANDESCENT/LED LAMP TYPE
  • 0.43 AMPERE AT 12 VDC, 0.21 AMPERE AT 24 VDC, 0.103 AMPERE AT 48 VDC OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 110 FPM FLASH RATE
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USER SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
  • HOUSING COLOR BLACK
  • OPERATING TEMPERATURE -22 TO 140 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270FA1248DB
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-S35SL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details
Sounder Beacons - 1974629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details