United Technologies Corporation Assembled Stack Light Unit 270CLEDMR120AB

Description
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 5 LIGHT UNIT(S) CLEARVIEW[TM] BRAND INCLUDES (1) SOUNDER MODULE BASE COLOR BLACK CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 5 LIGHT UNIT(S) CLEARVIEW[TM] BRAND INCLUDES (1) SOUNDER MODULE BASE COLOR BLACK CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270CLEDMR120AB - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270CLEDMR120AB
Assembled Stack Light Unit 270CLEDMR120AB
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 5 LIGHT UNIT(S) CLEARVIEW[TM] BRAND INCLUDES (1) SOUNDER MODULE BASE COLOR BLACK CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 2.95 INCH DIA X 16.065 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDUSTRIAL APPLICATION
  • NEMA 3R/4X, IP54/66 ENCLOSURE
  • LED LAMP TYPE
  • 0.035 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 5 LIGHT UNIT(S)
  • CLEARVIEW[TM] BRAND
  • INCLUDES (1) SOUNDER MODULE
  • BASE COLOR BLACK
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • OPERATING TEMPERATURE -22 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270CLEDMR120AB
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24BDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-Y-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Sounder Beacons - 100978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Clear; Clear
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details