United Technologies Corporation Assembled Stack Light Unit 270CLEDMR120A

Description
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 5 LIGHT UNIT(S) CLEARVIEW[TM] BRAND INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F COLOR RED 200 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 5 LIGHT UNIT(S) CLEARVIEW[TM] BRAND INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F COLOR RED 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270CLEDMR120A - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270CLEDMR120A
Assembled Stack Light Unit 270CLEDMR120A
FLASHING/STEADY LIGHT TYPE 2.95 INCH DIA X 16.065 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDUSTRIAL APPLICATION NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.035 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 5 LIGHT UNIT(S) CLEARVIEW[TM] BRAND INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F COLOR RED 200 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 2.95 INCH DIA X 16.065 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDUSTRIAL APPLICATION
  • NEMA 3R/4X, IP54/66 ENCLOSURE
  • LED LAMP TYPE
  • 0.035 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 5 LIGHT UNIT(S)
  • CLEARVIEW[TM] BRAND
  • INCLUDES (1) SOUNDER MODULE
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • OPERATING TEMPERATURE -22 TO 122 DEG F
  • COLOR RED
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270CLEDMR120A
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

121ALED Vitalite® LED Rotating Lights - 121ALED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details
Beacons - 1974582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details