United Technologies Corporation Residential Signaling Pushbutton 255

Description
LOW VOLTAGE PUSHBUTTON TYPE 12/24/48 VAC VOLTAGE RATING BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE FINISH POLISHED NICKEL HOLE SIZE 3/4 INCH HOLE DEPTH 1-1/16 INCH
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 12/24/48 VAC VOLTAGE RATING BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE FINISH POLISHED NICKEL HOLE SIZE 3/4 INCH HOLE DEPTH 1-1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 255 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
255
Residential Signaling Pushbutton 255
LOW VOLTAGE PUSHBUTTON TYPE 12/24/48 VAC VOLTAGE RATING BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE FINISH POLISHED NICKEL HOLE SIZE 3/4 INCH HOLE DEPTH 1-1/16 INCH
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 12/24/48 VAC VOLTAGE RATING
  • BUTTON OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • ROUND HOUSING SHAPE
  • FINISH POLISHED NICKEL
  • HOLE SIZE 3/4 INCH
  • HOLE DEPTH 1-1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 255
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4021CB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details