United Technologies Corporation Residential Signaling Pushbutton 250

Description
LOW VOLTAGE PUSHBUTTON TYPE 12/24/48 VAC VOLTAGE RATING BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE FINISH POLISHED NICKEL HOLE SIZE 3/4 INCH HOLE DEPTH 1-1/16 INCH
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 12/24/48 VAC VOLTAGE RATING BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE FINISH POLISHED NICKEL HOLE SIZE 3/4 INCH HOLE DEPTH 1-1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 250 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
250
Residential Signaling Pushbutton 250
LOW VOLTAGE PUSHBUTTON TYPE 12/24/48 VAC VOLTAGE RATING BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE FINISH POLISHED NICKEL HOLE SIZE 3/4 INCH HOLE DEPTH 1-1/16 INCH
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 12/24/48 VAC VOLTAGE RATING
  • BUTTON OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • ROUND HOUSING SHAPE
  • FINISH POLISHED NICKEL
  • HOLE SIZE 3/4 INCH
  • HOLE DEPTH 1-1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 250
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 12 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918216 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details