United Technologies Corporation Assembled Stack Light Unit 248LEDMG24AD

Description
FLASHING/STEADY LIGHT TYPE 1.89 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE LED LAMP TYPE 0.03 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 77 DB AT 1 M SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 1.89 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE LED LAMP TYPE 0.03 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 77 DB AT 1 M SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 248LEDMG24AD - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
248LEDMG24AD
Assembled Stack Light Unit 248LEDMG24AD
FLASHING/STEADY LIGHT TYPE 1.89 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE LED LAMP TYPE 0.03 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 77 DB AT 1 M SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 1.89 INCH DIA SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
  • NEMA 3R/4, IP54/66 ENCLOSURE
  • LED LAMP TYPE
  • 0.03 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 77 DB AT 1 M SOUND INTENSITY
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE
  • OPERATING TEMPERATURE -22 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 248LEDMG24AD
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

151XST Hazardous Location Strobe Lights - 151XST-S12-24A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
Beacons - 1974607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details