United Technologies Corporation Assembled Stack Light Unit 248LEDMA120A

Description
FLASHING/STEADY LIGHT TYPE 1.89 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE LED LAMP TYPE 0.065 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 77 DB AT 1 M SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 1.89 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE LED LAMP TYPE 0.065 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 77 DB AT 1 M SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 248LEDMA120A - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
248LEDMA120A
Assembled Stack Light Unit 248LEDMA120A
FLASHING/STEADY LIGHT TYPE 1.89 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE LED LAMP TYPE 0.065 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 77 DB AT 1 M SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 1.89 INCH DIA SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 3R/4, IP54/66 ENCLOSURE
  • LED LAMP TYPE
  • 0.065 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 77 DB AT 1 M SOUND INTENSITY
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE
  • OPERATING TEMPERATURE -22 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 248LEDMA120A
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

Beacon Lens Mini Square Beacon - 855B-GMS10R3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Green
View Details
151XST Hazardous Location Strobe Lights - 151XST-S240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Beacons - 2204993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color Blue; Blue
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details