United Technologies Corporation Strobe/Flashing Light Unit 2452THS-15/75-W

Description
STROBE LIGHT WITH HORN TYPE PLASTIC HOUSING MATERIAL 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE UL 1971, UL 1638 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING XENON LAMP TYPE 0.15 AMPERE OPERATING CURRENT 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 15/75 CD LIGHT INTENSITY HOUSING COLOR WHITE TEMPERATURE RATING -31 TO 150 DEG F 2400 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE PLASTIC HOUSING MATERIAL 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE UL 1971, UL 1638 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING XENON LAMP TYPE 0.15 AMPERE OPERATING CURRENT 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 15/75 CD LIGHT INTENSITY HOUSING COLOR WHITE TEMPERATURE RATING -31 TO 150 DEG F 2400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 2452THS-15/75-W - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
2452THS-15/75-W
Strobe/Flashing Light Unit 2452THS-15/75-W
STROBE LIGHT WITH HORN TYPE PLASTIC HOUSING MATERIAL 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE UL 1971, UL 1638 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING XENON LAMP TYPE 0.15 AMPERE OPERATING CURRENT 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 15/75 CD LIGHT INTENSITY HOUSING COLOR WHITE TEMPERATURE RATING -31 TO 150 DEG F 2400 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • PLASTIC HOUSING MATERIAL
  • 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE
  • UL 1971, UL 1638 APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING
  • XENON LAMP TYPE
  • 0.15 AMPERE OPERATING CURRENT
  • 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 15/75 CD LIGHT INTENSITY
  • HOUSING COLOR WHITE
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 2400 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 2452THS-15/75-W
Product Name Strobe/Flashing Light Unit
Mounting Flush or Panel Mounted
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-A-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details