United Technologies Corporation Strobe/Flashing Light Unit 2452THS-110-R

Description
STROBE LIGHT WITH HORN TYPE PLASTIC HOUSING MATERIAL 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE UL 1971, UL 1638 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING XENON LAMP TYPE 0.329 AMPERE OPERATING CURRENT 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING -31 TO 150 DEG F 2400 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE PLASTIC HOUSING MATERIAL 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE UL 1971, UL 1638 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING XENON LAMP TYPE 0.329 AMPERE OPERATING CURRENT 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING -31 TO 150 DEG F 2400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 2452THS-110-R - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
2452THS-110-R
Strobe/Flashing Light Unit 2452THS-110-R
STROBE LIGHT WITH HORN TYPE PLASTIC HOUSING MATERIAL 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE UL 1971, UL 1638 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING XENON LAMP TYPE 0.329 AMPERE OPERATING CURRENT 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 110 CD LIGHT INTENSITY HOUSING COLOR RED TEMPERATURE RATING -31 TO 150 DEG F 2400 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • PLASTIC HOUSING MATERIAL
  • 5.5 INCH L X 5.5 INCH W X 2.37 INCH D SIZE
  • UL 1971, UL 1638 APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • FLUSH, 4 INCH SQUARE/TWO GANG BOX MOUNTING
  • XENON LAMP TYPE
  • 0.329 AMPERE OPERATING CURRENT
  • 95 DB AT 1 M/85 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 110 CD LIGHT INTENSITY
  • HOUSING COLOR RED
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 2400 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 2452THS-110-R
Product Name Strobe/Flashing Light Unit
Mounting Flush or Panel Mounted
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 12V DC Industrial Horn - 855H-BCD12CDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 1931066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; 1/2 Hz (30 FPM), Continuous, Flashing 1 Hz (60 FPM)
Color Clear; Red; Amber; Green; Blue; Magenta, Red, Blue, Clear, Green, Amber
View Details