United Technologies Corporation Horn 2447TH-W

Description
ELECTRONIC HORN TYPE 5.5 INCH L X 5.5 INCH W X 0.625 INCH H SIZE WHITE COLOR UL 464, CSFM APPROVAL INDOOR/OUTDOOR, DETECTION DEVICE, FIRE ALARM APPLICATION 24 VDC VOLTAGE RATING CEILING, WALL MOUNTING 40 MILLIAMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F (INDOOR), -31 TO 150 DEG F (OUTDOOR) 2400 MODEL
Datasheet
Description
ELECTRONIC HORN TYPE 5.5 INCH L X 5.5 INCH W X 0.625 INCH H SIZE WHITE COLOR UL 464, CSFM APPROVAL INDOOR/OUTDOOR, DETECTION DEVICE, FIRE ALARM APPLICATION 24 VDC VOLTAGE RATING CEILING, WALL MOUNTING 40 MILLIAMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F (INDOOR), -31 TO 150 DEG F (OUTDOOR) 2400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN TYPE 5.5 INCH L X 5.5 INCH W X 0.625 INCH H SIZE WHITE COLOR UL 464, CSFM APPROVAL INDOOR/OUTDOOR, DETECTION DEVICE, FIRE ALARM APPLICATION 24 VDC VOLTAGE RATING CEILING, WALL MOUNTING 40 MILLIAMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F (INDOOR), -31 TO 150 DEG F (OUTDOOR) 2400 MODEL
  • ELECTRONIC HORN TYPE
  • 5.5 INCH L X 5.5 INCH W X 0.625 INCH H SIZE
  • WHITE COLOR
  • UL 464, CSFM APPROVAL
  • INDOOR/OUTDOOR, DETECTION DEVICE, FIRE ALARM APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING, WALL MOUNTING
  • 40 MILLIAMPERE CURRENT RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • OPERATING TEMPERATURE 32 TO 120 DEG F (INDOOR), -31 TO 150 DEG F (OUTDOOR)
  • 2400 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 2447TH-W
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 55-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details