United Technologies Corporation Stack Light Module 2441S-30-R

Description
STROBE LIGHT TYPE 2-1/8 INCH D X 5 INCH H SIZE UL 1971, UL 1638 APPROVAL 20 TO 24 VDC OPERATING VOLTAGE 105 MILLIAMPERE AT 24 VDC, 125 MILLIAMPERE AT 20 VDC OPERATING CURRENT LEXAN LENS MATERIAL CLEAR LENS COLOR 60 FPM FLASH RATE 30 CD LIGHT INTENSITY FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL MOUNTING WALL/CEILING WIRE SIZE 12 AWG INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 2441S MODEL
Datasheet
Description
STROBE LIGHT TYPE 2-1/8 INCH D X 5 INCH H SIZE UL 1971, UL 1638 APPROVAL 20 TO 24 VDC OPERATING VOLTAGE 105 MILLIAMPERE AT 24 VDC, 125 MILLIAMPERE AT 20 VDC OPERATING CURRENT LEXAN LENS MATERIAL CLEAR LENS COLOR 60 FPM FLASH RATE 30 CD LIGHT INTENSITY FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL MOUNTING WALL/CEILING WIRE SIZE 12 AWG INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 2441S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 2441S-30-R - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
2441S-30-R
Stack Light Module 2441S-30-R
STROBE LIGHT TYPE 2-1/8 INCH D X 5 INCH H SIZE UL 1971, UL 1638 APPROVAL 20 TO 24 VDC OPERATING VOLTAGE 105 MILLIAMPERE AT 24 VDC, 125 MILLIAMPERE AT 20 VDC OPERATING CURRENT LEXAN LENS MATERIAL CLEAR LENS COLOR 60 FPM FLASH RATE 30 CD LIGHT INTENSITY FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL MOUNTING WALL/CEILING WIRE SIZE 12 AWG INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 2441S MODEL
  • STROBE LIGHT TYPE
  • 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1971, UL 1638 APPROVAL
  • 20 TO 24 VDC OPERATING VOLTAGE
  • 105 MILLIAMPERE AT 24 VDC, 125 MILLIAMPERE AT 20 VDC OPERATING CURRENT
  • LEXAN LENS MATERIAL
  • CLEAR LENS COLOR
  • 60 FPM FLASH RATE
  • 30 CD LIGHT INTENSITY
  • FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL
  • MOUNTING WALL/CEILING
  • WIRE SIZE 12 AWG
  • INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 2441S MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 2441S-30-R
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 1226675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24ADR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-A-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details