United Technologies CorporationStack Light Module2441S-110-R
Description
STROBE LIGHT TYPE
2-1/8 INCH D X 5 INCH H SIZE
UL 1971, UL 1638 APPROVAL
20 TO 24 VDC OPERATING VOLTAGE
219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT
LEXAN LENS MATERIAL
CLEAR LENS COLOR
60 FPM FLASH RATE
110 CD LIGHT INTENSITY
FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL
MOUNTING WALL/CEILING
WIRE SIZE 12 AWG
INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING
AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
2441S MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
2-1/8 INCH D X 5 INCH H SIZE
UL 1971, UL 1638 APPROVAL
20 TO 24 VDC OPERATING VOLTAGE
219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT
LEXAN LENS MATERIAL
CLEAR LENS COLOR
60 FPM FLASH RATE
110 CD LIGHT INTENSITY
FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL
MOUNTING WALL/CEILING
WIRE SIZE 12 AWG
INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING
AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
2441S MODEL
STROBE LIGHT TYPE
2-1/8 INCH D X 5 INCH H SIZE
UL 1971, UL 1638 APPROVAL
20 TO 24 VDC OPERATING VOLTAGE
219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT
LEXAN LENS MATERIAL
CLEAR LENS COLOR
60 FPM FLASH RATE
110 CD LIGHT INTENSITY
FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL
MOUNTING WALL/CEILING
WIRE SIZE 12 AWG
INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING
AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
2441S MODEL
STROBE LIGHT TYPE
2-1/8 INCH D X 5 INCH H SIZE
UL 1971, UL 1638 APPROVAL
20 TO 24 VDC OPERATING VOLTAGE
219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT
LEXAN LENS MATERIAL
CLEAR LENS COLOR
60 FPM FLASH RATE
110 CD LIGHT INTENSITY
FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL