United Technologies Corporation Stack Light Module 2440S-110-W

Description
STROBE LIGHT TYPE 2-1/8 INCH D X 5 INCH H SIZE UL 1971, UL 1638 APPROVAL 20 TO 24 VDC OPERATING VOLTAGE 219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT LEXAN LENS MATERIAL CLEAR LENS COLOR 60 FPM FLASH RATE 110 CD LIGHT INTENSITY FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL MOUNTING WALL/CEILING WIRE SIZE 12 AWG INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 2440S MODEL
Datasheet
Description
STROBE LIGHT TYPE 2-1/8 INCH D X 5 INCH H SIZE UL 1971, UL 1638 APPROVAL 20 TO 24 VDC OPERATING VOLTAGE 219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT LEXAN LENS MATERIAL CLEAR LENS COLOR 60 FPM FLASH RATE 110 CD LIGHT INTENSITY FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL MOUNTING WALL/CEILING WIRE SIZE 12 AWG INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 2440S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 2440S-110-W - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
2440S-110-W
Stack Light Module 2440S-110-W
STROBE LIGHT TYPE 2-1/8 INCH D X 5 INCH H SIZE UL 1971, UL 1638 APPROVAL 20 TO 24 VDC OPERATING VOLTAGE 219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT LEXAN LENS MATERIAL CLEAR LENS COLOR 60 FPM FLASH RATE 110 CD LIGHT INTENSITY FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL MOUNTING WALL/CEILING WIRE SIZE 12 AWG INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 2440S MODEL
  • STROBE LIGHT TYPE
  • 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1971, UL 1638 APPROVAL
  • 20 TO 24 VDC OPERATING VOLTAGE
  • 219 MILLIAMPERE AT 24 VDC, 272 MILLIAMPERE AT 20 VDC OPERATING CURRENT
  • LEXAN LENS MATERIAL
  • CLEAR LENS COLOR
  • 60 FPM FLASH RATE
  • 110 CD LIGHT INTENSITY
  • FACEPLATE MATERIAL RED TEXTURED COLOR-IMPREGNATED NORYL
  • MOUNTING WALL/CEILING
  • WIRE SIZE 12 AWG
  • INCLUDES RED FIRE VERTICAL BOTH SIDE LENS MARKING
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 2440S MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 2440S-110-W
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 1974734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Blue
View Details